G3VM21MTTR05详情
Omron G3VM21MTTR05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging type
Tape on Full reel
Content
500pc(s)
类型
G3VM-21MT(TR05)
触点形式
SPST-NO (1 Form A)
负载电流
200mA
隔离电压
500V
负载类型
AC / DC
G3VM21MTTR05拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。