G5BN-1A-12VDC详情
Omron G5BN-1A-12VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Colour outer sheath
Red
Outer diameter approx.
12.1
Specification material outer sheath
Rubber - silicone rubber (SIR)
Core identification
Numbers
Nominal cross section conductor
0.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
49
Nominal voltage U
500
Conductor category
Class 5 = flexible
G5BN-1A-12VDC拓展信息








哦! 它是空的。