G5CA-1A4-5VDC详情
Omron G5CA-1A4-5VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Specification material outer sheath
Other
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
0
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Manufacturer Part Number
G5CA-1A45VDC
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.68
Manufacturer Series
G5CA
继电器类型
POWER/SIGNAL RELAY
达到SVHC
unknown
G5CA-1A4-5VDC拓展信息








哦! 它是空的。