G5CA-1A-TP-E详情
Omron G5CA-1A-TP-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
24
Core colour
Several
Low smoke (according to EN 61034-2)
无
Core identification
Colour
Outer diameter approx.
2.7
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-25 - 90
Flame retardant
无
Rohs Code
有
Manufacturer Part Number
G5CA-1A-TP-E
Manufacturer
OMRON Corporation
Manufacturer Series
G5CA
Risk Rank
5.68
Ihs Manufacturer
OMRON CORP
Part Life Cycle Code
活跃
ECCN 代码
EAR99
继电器类型
POWER/SIGNAL RELAY
达到SVHC
unknown
G5CA-1A-TP-E拓展信息








哦! 它是空的。