G5F-4242T-US-200VAC详情
Omron G5F-4242T-US-200VAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
9.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
39
Min. permitted bending radius, moving application/free movement
73
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
None
G5F-4242T-US-200VAC拓展信息








哦! 它是空的。