G5G-1A-18VDC详情
Omron G5G-1A-18VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
600
Core colour
Blue
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Nominal cross section conductor
16
Core identification
Colour
Outer diameter approx.
6.9
Conductor surface
Silver-plated
Material core insulation
Fluorinated ethylene propylene (FEP)
Permitted cable outer temperature after assembling without vibration
-100 - 205
Flame retardant
According to IEC/EN 60332-1-2
G5G-1A-18VDC拓展信息








哦! 它是空的。