G5NB-1A-E-24VDC(A)详情
Omron G5NB-1A-E-24VDC(A)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyurethane (PUR)
Colour outer sheath
Orange
Outer diameter approx.
22.7
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
10
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
227
Min. permitted bending radius, stationary application/permanent installation
114
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
G5NB-1A-E-24VDC(A)拓展信息








哦! 它是空的。