G5RL-1A-DC24V详情
Omron G5RL-1A-DC24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
0
Conductor category
Class 5 = flexible
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
2.7
Core identification
Colour
G5RL-1A-DC24V拓展信息








哦! 它是空的。