G5RL-1-E /12V详情
Omron G5RL-1-E /12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
106
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
35
Specification material outer sheath
Rubber - silicone rubber (SIR)
Outer diameter approx.
26.3
Colour outer sheath
Red
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
G5RL-1-E /12V拓展信息








哦! 它是空的。