G5SB460详情
Omron G5SB460重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
5.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
54
Min. permitted bending radius, stationary application/permanent installation
22
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
Manufacturer Part Number
G5SB460
Manufacturer
Gulfsemi
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GULF SEMICONDUCTOR LTD
Risk Rank
5.76
ECCN 代码
EAR99
Reach合规守则
unknown
G5SB460拓展信息








哦! 它是空的。