G6A434PSTUSDC5V详情
Omron G6A434PSTUSDC5V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9F53U0
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
50 Amps
频率
60 Hertz
电压
250/600
极数
2
连接类型
Plug
0个相似型号
G6A434PSTUSDC5V拓展信息
G6A434PSTUSDC5V详情
Omron G6A434PSTUSDC5V重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
9F53U0
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
50 Amps
频率
60 Hertz
电压
250/600
极数
2
连接类型
Plug
G6A434PSTUSDC5V拓展信息