G6AK-474P-DC12V详情
Omron G6AK-474P-DC12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Rubber
Colour outer sheath
Black
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
10
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Nominal voltage U
600
Conductor category
Class D = flexible
G6AK-474P-DC12V拓展信息








哦! 它是空的。