G6B-2214P-1-US (PB)详情
Omron G6B-2214P-1-US (PB)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
14.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
111
Min. permitted bending radius, stationary application/permanent installation
60
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
G6B-2214P-1-US (PB)拓展信息








哦! 它是空的。