G6DS-1A-ASI-N-18VDC详情
Omron G6DS-1A-ASI-N-18VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
16.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
328
Min. permitted bending radius, stationary application/permanent installation
99
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
G6DS-1A-ASI-N-18VDC拓展信息








哦! 它是空的。