G6EK-134P-ST-US-3VDC详情
Omron G6EK-134P-ST-US-3VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Brown
Outer diameter approx.
8.6
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
86
Min. permitted bending radius, stationary application/permanent installation
43
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
G6EK-134P-ST-US-3VDC拓展信息








哦! 它是空的。