G6HK25DC详情
Omron G6HK25DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
18.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
6
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
372
Min. permitted bending radius, stationary application/permanent installation
112
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
G6HK25DC拓展信息








哦! 它是空的。