G6J-2FS-Y DC5 BY OMZ
G6J-2FS-Y DC5 BY OMZ

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron G6J-2FS-Y DC5 BY OMZ

  • 收藏
  • 对比

型号

G6J-2FS-Y DC5 BY OMZ

品牌

Omron

utmel 编号

1806-G6J-2FS-Y DC5 BY OMZ

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Signal Relay, Dpdt, 5Vdc, 1A, Smd; Coil Voltage:5Vdc; Contact Configuration:Dpdt; Contact Current:1A; Product Range:G6J-Y Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing; Contact Voltage Vac:- Rohs Compliant: Yes /Omron Electronic Components G6J-2FS-Y DC5 BY OMZ

起订量

1最小包装量--

添加到询价列表
G6J-2FS-Y DC5 BY OMZ
G6J-2FS-Y DC5 BY OMZ Omron Signal Relay, Dpdt, 5Vdc, 1A, Smd; Coil Voltage:5Vdc; Contact Configuration:Dpdt; Contact Current:1A; Product Range:G6J-Y Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing; Contact Voltage Vac:- Rohs Compliant: Yes /Omron Electronic Components G6J-2FS-Y DC5 BY OMZ

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

G6J-2FS-Y DC5 BY OMZ详情

Omron G6J-2FS-Y DC5 BY OMZ重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

G6J-2FS-Y DC5 BY OMZ拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS