G6JU-2FL-Y-TR DC12 BY OMZ详情
Omron G6JU-2FL-Y-TR DC12 BY OMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Rubber
Colour outer sheath
Black
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
4
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Nominal voltage U
600
Conductor category
Class D = flexible
G6JU-2FL-Y-TR DC12 BY OMZ拓展信息








哦! 它是空的。