G6K-2F-5VDC/24V/12V详情
Omron G6K-2F-5VDC/24V/12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, moving application/free movement
60
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
G6K-2F-5VDC/24V/12V拓展信息








哦! 它是空的。