G6K-2K-YDCH4.5详情
Omron G6K-2K-YDCH4.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
2.2
Core identification
Colour
Nominal cross section conductor
0.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Orange
Nominal voltage U
500
Conductor category
Class 5 = flexible
G6K-2K-YDCH4.5拓展信息








哦! 它是空的。