G6KU-2G-Y详情
Omron G6KU-2G-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
底架
PCB
Factory Pack QuantityFactory Pack Quantity
20
Mounting Styles
PCB 安装
Manufacturer
Vishay Precision Group
Brand
Alpha Electronics
RoHS
Details
Rohs Code
有
Manufacturer Part Number
G6KU-2G-Y
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.67
Manufacturer Series
G6L
包装
Bulk
无铅代码
有
子类别
Resistors
技术
金属箔
Reach合规守则
unknown
继电器类型
POWER/SIGNAL RELAY
产品类别
金属箔电阻器
开关电流
1 A
产品类别
Metal Foil Resistors - Through Hole
G6KU-2G-Y拓展信息
Omron Electronics Inc-EMC Div
Omron
Omron
Omron
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。