G6RN-1-1(DC24)详情
Omron G6RN-1-1(DC24)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Outer diameter approx.
17.9
Core identification
Colour
Nominal cross section conductor
10
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 1 = solid
G6RN-1-1(DC24)拓展信息








哦! 它是空的。