Omron G6S-2F 12DC BY OMR
- 收藏
- 对比
G6S-2F 12DC BY OMR
1806-G6S-2F 12DC BY OMR
无类别的
--
大陆
立即发货

-Over (CO) Pitch: 2.54 mm Protection rating: IP67 Relay type: Monostable Switching current: 0.5 A @ 125 VAC / 2 A @ 30 VDC Pcoil: 140 mW Rcoil: 1028 Ohm Switching power: 62.5 VA / 60 W Switching voltage: 250 VAC / 220 VDC Ucoil: 12 VDC
1最小包装量--
添加到询价列表







哦! 它是空的。