G6Z-1FE DC24V详情
Omron G6Z-1FE DC24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
4.5
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
500
Conductor category
Class 6 = very flexible
G6Z-1FE DC24V拓展信息








哦! 它是空的。