G6ZK-1F-A-12V详情
Omron G6ZK-1F-A-12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E90
Colour outer sheath
Orange
Outer diameter approx.
19
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
0.6
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 1 = solid
G6ZK-1F-A-12V拓展信息








哦! 它是空的。