注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4010.637749
10
¥3783.620517
100
¥3569.453318
500
¥3367.408789
1000
¥3176.800749
G70V-SID16P-1详情
Omron G70V-SID16P-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Screw
Part # Aliases
G70VSID16P1
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Associated Relay Series
G70V
RoHS
Non-Compliant
Package
Bulk
Base Product Number
G70V-SI
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
G70V
应用
Downsize Control Panels
子类别
Relays
额定电流
13.3 mA
终端样式
Push-In
接头数量
16 Contact
配件类型
接线端子
产品类别
Relay Sockets & Hardware
产品
Relay Terminals
产品类别
Relay Sockets & Hardware
G70V-SID16P-1拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。