G70V-ZOM16P-1详情
Omron G70V-ZOM16P-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
7.4
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Green
Nominal voltage U
750
Conductor category
Class 5 = flexible
Range
Omron
For Use With
G70V
RoHS
Non-Compliant
Package
Bulk
Base Product Number
G70V-ZO
厂商
欧姆龙自动化与安全
Product Status
活跃
Mounting Styles
Screw
Associated Relay Series
G70V
系列
*
额定电流
13.3 mA
终端样式
Push-In
配件类型
Relay Output Block Base
产品
继电器插座
G70V-ZOM16P-1拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。