G7J 1075M详情
Omron G7J 1075M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
Other
Nominal current
25
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
2
Rated control supply voltage at DC
12 - 12
Type of electric connection
Flat plug-in connection
Voltage type for actuating
DC
With detachable clamps
有
深度
51.5
高度
64
宽度
34.5
G7J 1075M拓展信息








哦! 它是空的。