G7J 1097M详情
Omron G7J 1097M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
25
Type of electric connection
PCB connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
1
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
深度
51.5
宽度
33.5
高度
51
G7J 1097M拓展信息








哦! 它是空的。