G7J 4003R详情
Omron G7J 4003R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
25
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
2
Rated control supply voltage at DC
24 - 24
With detachable clamps
有
深度
51.5
宽度
34.5
高度
64
G7J 4003R拓展信息








哦! 它是空的。