G7J-4A-B详情
Omron G7J-4A-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
21
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
158
Min. permitted bending radius, stationary application/permanent installation
84
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Rohs Code
有
Manufacturer Part Number
G7J-4A-B
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.65
ECCN 代码
EAR99
继电器类型
POWER/SIGNAL RELAY
达到SVHC
unknown
G7J-4A-B拓展信息








哦! 它是空的。