G7L-1A-BUB-CB-AC200/24详情
Omron G7L-1A-BUB-CB-AC200/24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 70
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
35
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
G7L-1A-BUB-CB-AC200/24拓展信息








哦! 它是空的。