G7L-1A-BUBJ-AC200/240详情
Omron G7L-1A-BUBJ-AC200/240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil nominal voltage
240V AC
Switching current (max.)
30A
Packaging type
Bag
Switching voltage (max.)
250V AC
Content
1pc(s)
类型
G7L-1A-BUBJ-AC200/240
G7L-1A-BUBJ-AC200/240拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。