G7L-2A-B AC120V详情
Omron G7L-2A-B AC120V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
6.7
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
600
G7L-2A-B AC120V拓展信息








哦! 它是空的。