G7L2ATJDC12详情
Omron G7L2ATJDC12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil nominal voltage
12V DC
Switching current (max.)
25A
Packaging type
Bag
Switching voltage (max.)
250V AC
Content
1pc(s)
类型
G7L-2A-TJ-DC12
0个相似型号
G7L2ATJDC12拓展信息
G7L2ATJDC12详情
Omron G7L2ATJDC12重要参数规格及、参数值,及相似型号如下:
Coil nominal voltage
12V DC
Switching current (max.)
25A
Packaging type
Bag
Switching voltage (max.)
250V AC
Content
1pc(s)
类型
G7L-2A-TJ-DC12
G7L2ATJDC12拓展信息