G7L2ATUB100120AC详情
Omron G7L2ATUB100120AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil nominal voltage
120V AC
Switching current (max.)
25A
Packaging type
Bag
Switching voltage (max.)
250V AC
Content
1pc(s)
RoHS
Non-Compliant
类型
G7L-2A-TUB 100/120AC
0个相似型号
G7L2ATUB100120AC拓展信息








哦! 它是空的。