G7L-2A-TUBDC12详情
Omron G7L-2A-TUBDC12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G7L-2A-TUBDC12
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.64
Manufacturer Series
G7L
Contact Materials
银合金
CoilResistance
75ohm
Contact Current
25A
RoHS
Non-Compliant
ECCN 代码
EAR99
Reach合规守则
unknown
继电器类型
POWER/SIGNAL RELAY
线圈电压
12VDC
线圈型
无锁存
触点配置
DPST-NO
G7L-2A-TUBDC12拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。