G7L 5192E详情
Omron G7L 5192E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
18-35
Mounting
箱体安装
操作温度
-65 to 200 °C
性别
Receptacle
触点性别
PIN
应力消除
无
产品长度
17.06 mm
G7L 5192E拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。