G7S-3A3B-DC24V详情
Omron G7S-3A3B-DC24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
300
Core colour
Beige
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
0
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
2.5
Permitted cable outer temperature during assembling/handling
-5 - 80
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 80
Flame retardant
无
G7S-3A3B-DC24V拓展信息








哦! 它是空的。