G7SA0007H详情
Omron G7SA0007H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
6
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
Other
Material of contact surface
Gold
Voltage type for actuating
DC
Number of contacts as normally closed contact
2
Material contact
Other
Rated control supply voltage at DC
9 - 13.2
With detachable clamps
无
深度
40
宽度
13
高度
24
G7SA0007H拓展信息








哦! 它是空的。