G7SE0001G详情
Omron G7SE0001G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
3
Rated control supply voltage at DC
19.2 - 26.4
With detachable clamps
无
深度
62
宽度
22.5
高度
37
G7SE0001G拓展信息








哦! 它是空的。