G7Z 0032M详情
Omron G7Z 0032M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
25
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
3
Rated control supply voltage at DC
18 - 26.4
With detachable clamps
无
深度
84
宽度
45
高度
62
G7Z 0032M拓展信息








哦! 它是空的。