G8N-1H-DC12V详情
Omron G8N-1H-DC12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
4.8
Core identification
Numbers
Nominal cross section conductor
0.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
20
Nominal voltage U
600
Conductor category
Class 5 = flexible
G8N-1H-DC12V拓展信息








哦! 它是空的。