G8ND-2U-12VDC详情
Omron G8ND-2U-12VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
6.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.34
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
51
Min. permitted bending radius, stationary application/permanent installation
28
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
RoHS
Non-Compliant
G8ND-2U-12VDC拓展信息








哦! 它是空的。