G8NW-2L-DC12V详情
Omron G8NW-2L-DC12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 150
Colour outer sheath
Black
Outer diameter approx.
12.7
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
127
Min. permitted bending radius, stationary application/permanent installation
64
Nominal voltage U
600
Conductor category
Class 5 = flexible
G8NW-2L-DC12V拓展信息








哦! 它是空的。