G9EC-1-12VDC详情
Omron G9EC-1-12VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Rohs Code
有
Manufacturer Part Number
G9EC-112VDC
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.68
Manufacturer Series
G9EC-1
ECCN 代码
EAR99
继电器类型
POWER/SIGNAL RELAY
达到SVHC
unknown
G9EC-1-12VDC拓展信息








哦! 它是空的。