G9SA-321-T075 AC/DC24详情
omron G9SA-321-T075 AC/DC24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
DIN rail or surface mounting
Removable Terminal Blocks
无
Inputs
1 or 2 channels, Dry Contact / PNP
Outputs
3PST-NO
OFF-Delayed Safety Outputs
DPST-NO
Auxiliary Outputs
SPST-NC
OFF-Delay Time
0.5 to 7.5 s
Terminal type
Screw terminals
工作电压
24 VAC/VDC
0个相似型号
G9SA-321-T075 AC/DC24拓展信息








哦! 它是空的。