G9SB-200-D AC/DC24详情
omron G9SB-200-D AC/DC24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
LED Indicator
有
Mounting
DIN rail
Removable Terminal Blocks
无
Special Function
Slim Profile
Inputs
1 or 2 channels, Dry Contact / PNP
Outputs
DPST-NO
Instantaneous Safety Outputs
DPST-NO
Reset Mode
Manual
Terminal type
Screw terminals
工作电压
24 VAC/DC
G9SB-200-D AC/DC24拓展信息








哦! 它是空的。