G9SE9002M详情
Omron G9SE9002M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
SIL according to IEC 61508
3
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
20.4 - 26.4
With detachable clamps
无
Model
Basic device
深度
111.6
宽度
22.5
高度
133
G9SE9002M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron Automation and Safety
Omron Electronics
Omron








哦! 它是空的。