G9SX6006F详情
Omron G9SX6006F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
SIL according to IEC 61508
3
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
20.4 - 26.4
With detachable clamps
有
Model
Expansion device
深度
115
宽度
22.5
高度
100
0个相似型号
G9SX6006F拓展信息








哦! 它是空的。